Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MP5220DK-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1316692-MP5220DK-LF- P Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 500 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 20 MHz Amplifier Type: General Purpose Slew Rate: 45V/µs Gain Bandwidth Product: 14 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 2 mV Current - Supply: 1.6mA (x2 Channels) Current - Output / Channel: 130 mA Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 3.2 V Voltage - Supply Span (Max): 18 V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1316692-MP5220DK-LF- P Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 500 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 20 MHz Amplifier Type: General Purpose Slew Rate: 45V/µs Gain Bandwidth Product: 14 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 2 mV Current - Supply: 1.6mA (x2 Channels) Current - Output / Channel: 130 mA Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 3.2 V Voltage - Supply Span (Max): 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1316692-MP5220DK-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1316692-MP5220DK-LF-P
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1316692-MP5220DK-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1316692-MP5220DK-LF- P Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 500 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 20 MHz Amplifier Type: General Purpose Slew Rate: 45V/µs Gain Bandwidth Product: 14 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 2 mV Current - Supply: 1.6mA (x2 Channels) Current - Output / Channel: 130 mA Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 3.2 V Voltage - Supply Span (Max): 18 V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1316692-MP5220DK-LF-P
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 500
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 20 MHz
Amplifier Type: General Purpose
Slew Rate: 45V/µs
Gain Bandwidth Product: 14 MHz
Current - Input Bias: 500 nA
Voltage - Input Offset: 2 mV
Current - Supply: 1.6mA (x2 Channels)
Current - Output / Channel: 130 mA
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3.2 V
Voltage - Supply Span (Max): 18 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MP5220DK-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MP5220DK-LF-P
Integrated Circuits (ICs) - Linear - Amplifiers MP5220DK-LF-P
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MP5220DK-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MP5220DK-LF-P
Instrumentation, OP Amps, Buffer Amps MP5220DK-LF-P
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1316692-MP5220DK-LF-P MP5220DK-LF-P MP5220DK-LF-P
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Source Current (IS) 1.6 milliamps 1.6 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 0.5000 µA 0.5000 µA
GBW 14 MHz 14 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7095541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1721EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers