Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5095GJ-Z MP5095GJ-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885641-MP5095GJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 1.85V ~ 5.5V Family Name: MP5095 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1697-1, MP5095GJ-Z-ND, 1589-1697-6, 1589-1697-2
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885641-MP5095GJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 1.85V ~ 5.5V Family Name: MP5095 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1697-1, MP5095GJ-Z-ND, 1589-1697-6, 1589-1697-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5095GJ-Z - MP5095GJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5095GJ-Z
MP5095GJ-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5095GJ-Z MP5095GJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885641-MP5095GJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 1.85V ~ 5.5V Family Name: MP5095 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1697-1, MP5095GJ-Z-ND, 1589-1697-6, 1589-1697-2

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885641-MP5095GJ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-8 Thin, TSOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 1.85V ~ 5.5V
Family Name: MP5095
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1697-1, MP5095GJ-Z-ND, 1589-1697-6, 1589-1697-2

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP5095GJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5095GJ-Z
PMIC - Power Distribution Switches, Load Drivers MP5095GJ-Z
IC PWR SWTCH P-CHAN 2:2 TSOT23-8

IC PWR SWTCH P-CHAN 2:2 TSOT23-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5095GJ-Z MP5095GJ-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5095GJ-Z PMIC - Power Distribution Switches, Load Drivers
Current 2.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details