Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5094GJ-Z MP5094GJ-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927777-MP5094GJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: SOT-23-8 Thin, TSOT-23-8 Mounting: Surface Mount Supply Voltage: Not Required Family Name: MP5094 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-MP5094GJ-ZCT, 1589-MP5094GJ-ZTR, 1589-MP5094GJ-ZDKR
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927777-MP5094GJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: SOT-23-8 Thin, TSOT-23-8 Mounting: Surface Mount Supply Voltage: Not Required Family Name: MP5094 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-MP5094GJ-ZCT, 1589-MP5094GJ-ZTR, 1589-MP5094GJ-ZDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5094GJ-Z
MP5094GJ-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5094GJ-Z MP5094GJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927777-MP5094GJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: SOT-23-8 Thin, TSOT-23-8 Mounting: Surface Mount Supply Voltage: Not Required Family Name: MP5094 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-MP5094GJ-ZCT, 1589-MP5094GJ-ZTR, 1589-MP5094GJ-ZDKR

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927777-MP5094GJ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MP5094
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MP5094GJ-ZCT, 1589-MP5094GJ-ZTR, 1589-MP5094GJ-ZDKR

Buy Now Datasheet
Power Load Switch, 4A, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) - 67AH3031 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 4A, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
67AH3031
Power Load Switch, 4A, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) 67AH3031
POWER LOAD SWITCH, 4A, -40 TO 125DEG C; Power Load Switch Type:-; Input Voltage:12V; Current Limit:4A; On State Resistance:0.05ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 4A, -40 TO 125DEG C; Power Load Switch Type:-; Input Voltage:12V; Current Limit:4A; On State Resistance:0.05ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP5094GJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5094GJ-Z
PMIC - Power Distribution Switches, Load Drivers MP5094GJ-Z
DUAL-CHANNEL 12V/5V CURRENT-LIMI

DUAL-CHANNEL 12V/5V CURRENT-LIMI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5094GJ-Z 67AH3031 MP5094GJ-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5094GJ-Z Power Load Switch, 4A, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) PMIC - Power Distribution Switches, Load Drivers
Voltage 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details