Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5092GD-P MP5092GD-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810036-MP5092GD-P Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 10mOhm Supplier Device Package: 18-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 18-VFQFN Current - Output (Maximum): 7.5A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810036-MP5092GD-P Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 10mOhm Supplier Device Package: 18-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 18-VFQFN Current - Output (Maximum): 7.5A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5092GD-P
MP5092GD-P
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5092GD-P MP5092GD-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810036-MP5092GD-P Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 10mOhm Supplier Device Package: 18-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 18-VFQFN Current - Output (Maximum): 7.5A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 810036-MP5092GD-P
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 3V ~ 5.5V
Rds On (Typ): 10mOhm
Supplier Device Package: 18-QFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 18-VFQFN
Current - Output (Maximum): 7.5A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MP5092GD-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5092GD-P
PMIC - Power Distribution Switches, Load Drivers MP5092GD-P
IC PWR SWITCH P-CHAN 1:1 18QFN

IC PWR SWITCH P-CHAN 1:1 18QFN

Supplier's Site Datasheet
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) - 54AH3478 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
54AH3478
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) 54AH3478
POWER LOAD SW, HIGH SIDE, -40TO125DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:7.5A; On State Resistance:0.012ohm; Distribution Switch Case Style:QFN; No. of Pins:18Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40TO125DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:7.5A; On State Resistance:0.012ohm; Distribution Switch Case Style:QFN; No. of Pins:18Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5092GD-P MP5092GD-P 54AH3478
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5092GD-P PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
Voltage 3V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Passive distribution box - 757-184 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details