Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5090GQHT-Z MP5090GQHT-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927776-MP5090GQHT-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 8-WFDFN Mounting: Surface Mount Supply Voltage: 0.5V ~ 5.5V Family Name: MP5090 Categories: Integrated Circuits (ICs) Case / Package: 8-TQFN (1.5x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927776-MP5090GQHT-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 8-WFDFN Mounting: Surface Mount Supply Voltage: 0.5V ~ 5.5V Family Name: MP5090 Categories: Integrated Circuits (ICs) Case / Package: 8-TQFN (1.5x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5090GQHT-Z
MP5090GQHT-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5090GQHT-Z MP5090GQHT-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927776-MP5090GQHT-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 8-WFDFN Mounting: Surface Mount Supply Voltage: 0.5V ~ 5.5V Family Name: MP5090 Categories: Integrated Circuits (ICs) Case / Package: 8-TQFN (1.5x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927776-MP5090GQHT-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 8-WFDFN
Mounting: Surface Mount
Supply Voltage: 0.5V ~ 5.5V
Family Name: MP5090
Categories: Integrated Circuits (ICs)
Case / Package: 8-TQFN (1.5x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP5090GQHT-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5090GQHT-Z
PMIC - Power Distribution Switches, Load Drivers MP5090GQHT-Z
IC PWR HI-EFF DL P-CH 1:1 8TQFN

IC PWR HI-EFF DL P-CH 1:1 8TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5090GQHT-Z MP5090GQHT-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5090GQHT-Z PMIC - Power Distribution Switches, Load Drivers
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details