Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MP5090GC-P

Description
Win Source Part Number: 976193-MP5090GC-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 2 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 0.5V ~ 5.5V Rds On (Typ): 30mOhm Package / Case: 8-UFBGA, CSPBGA Supplier Device Package: 8-CSP (1.05x1.6) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 0.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP5090GC-PTR,MP 5090GC-P-ND,1589-MP5 090GC-PCT,1589-MP509 0GC-PDKR Base Product Number: MP5090
Request a Quote Datasheet
Description
Win Source Part Number: 976193-MP5090GC-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 2 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 0.5V ~ 5.5V Rds On (Typ): 30mOhm Package / Case: 8-UFBGA, CSPBGA Supplier Device Package: 8-CSP (1.05x1.6) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 0.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP5090GC-PTR,MP 5090GC-P-ND,1589-MP5 090GC-PCT,1589-MP509 0GC-PDKR Base Product Number: MP5090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 976193-MP5090GC-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
976193-MP5090GC-P
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 976193-MP5090GC-P
Win Source Part Number: 976193-MP5090GC-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 2 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 0.5V ~ 5.5V Rds On (Typ): 30mOhm Package / Case: 8-UFBGA, CSPBGA Supplier Device Package: 8-CSP (1.05x1.6) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 0.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP5090GC-PTR,MP 5090GC-P-ND,1589-MP5 090GC-PCT,1589-MP509 0GC-PDKR Base Product Number: MP5090

Win Source Part Number: 976193-MP5090GC-P
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 2
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 0.5V ~ 5.5V
Rds On (Typ): 30mOhm
Package / Case: 8-UFBGA, CSPBGA
Supplier Device Package: 8-CSP (1.05x1.6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 0.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP5090GC-PTR,MP5090GC-P-ND,1589-MP5090GC-PCT,1589-MP5090GC-PDKR
Base Product Number: MP5090

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 976193-MP5090GC-P
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products