Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MP5075GTF-P

Description
Win Source Part Number: 963641-MP5075GTF-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Power Good, Slew Rate Controlled Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 2.4A Output Configuration: High Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 38mOhm Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP5075GTF-PTR,M P5075GTF-P-ND,1589-M P5075GTF-PDKR,1589-M P5075GTF-PCT Base Product Number: MP5075
Request a Quote Datasheet
Description
Win Source Part Number: 963641-MP5075GTF-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Power Good, Slew Rate Controlled Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 2.4A Output Configuration: High Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 38mOhm Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP5075GTF-PTR,M P5075GTF-P-ND,1589-M P5075GTF-PDKR,1589-M P5075GTF-PCT Base Product Number: MP5075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 963641-MP5075GTF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
963641-MP5075GTF-P
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 963641-MP5075GTF-P
Win Source Part Number: 963641-MP5075GTF-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Power Good, Slew Rate Controlled Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 2.4A Output Configuration: High Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 38mOhm Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP5075GTF-PTR,M P5075GTF-P-ND,1589-M P5075GTF-PDKR,1589-M P5075GTF-PCT Base Product Number: MP5075

Win Source Part Number: 963641-MP5075GTF-P
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Power Good, Slew Rate Controlled
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: P-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Current, Over Temperature, Short Circuit, UVLO
Number of Outputs: 1
Current - Output (Max): 2.4A
Output Configuration: High Side
Voltage - Load: 3V ~ 5.5V
Rds On (Typ): 38mOhm
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP5075GTF-PTR,MP5075GTF-P-ND,1589-MP5075GTF-PDKR,1589-MP5075GTF-PCT
Base Product Number: MP5075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 963641-MP5075GTF-P
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515228P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details