Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MP5073GG-P

Description
Win Source Part Number: 966219-MP5073GG-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Power Good, Slew Rate Controlled Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 0.5V ~ 5.5V Rds On (Typ): 50mOhm Package / Case: 12-VFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): PTN36241GHXZ; SST12LP08-QXBE; SST12LP07A-QXBE; MD1213K6-G; TS3USBA225RUTR; TCA6507RUER; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1194-2,1589-119 4-6,1589-1194-1 Base Product Number: MP5073
Request a Quote Datasheet
Description
Win Source Part Number: 966219-MP5073GG-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Power Good, Slew Rate Controlled Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 0.5V ~ 5.5V Rds On (Typ): 50mOhm Package / Case: 12-VFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): PTN36241GHXZ; SST12LP08-QXBE; SST12LP07A-QXBE; MD1213K6-G; TS3USBA225RUTR; TCA6507RUER; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1194-2,1589-119 4-6,1589-1194-1 Base Product Number: MP5073
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 966219-MP5073GG-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
966219-MP5073GG-P
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 966219-MP5073GG-P
Win Source Part Number: 966219-MP5073GG-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Power Good, Slew Rate Controlled Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 0.5V ~ 5.5V Rds On (Typ): 50mOhm Package / Case: 12-VFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): PTN36241GHXZ; SST12LP08-QXBE; SST12LP07A-QXBE; MD1213K6-G; TS3USBA225RUTR; TCA6507RUER; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1194-2,1589-119 4-6,1589-1194-1 Base Product Number: MP5073

Win Source Part Number: 966219-MP5073GG-P
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Power Good, Slew Rate Controlled
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: P-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 0.5V ~ 5.5V
Rds On (Typ): 50mOhm
Package / Case: 12-VFQFN Exposed Pad
Supplier Device Package: 12-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 3V ~ 5.5V
Alternative Parts (Cross-Reference): PTN36241GHXZ; SST12LP08-QXBE; SST12LP07A-QXBE; MD1213K6-G; TS3USBA225RUTR; TCA6507RUER;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1194-2,1589-1194-6,1589-1194-1
Base Product Number: MP5073

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 966219-MP5073GG-P
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
View Details