Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Hot Swap Controllers MP5048GU-Z

Description
Win Source Part Number: 1197039-MP5048GU-Z Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 15 A Internal Switch(s): No Number of Channels: 1 Current - Output (Max): 15A Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Voltage - Supply: 24V ~ 60V Package / Case: 30-PowerVFQFN Supplier Device Package: 30-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP5048GU-ZDKR,1 589-MP5048GU-ZCT,158 9-MP5048GU-ZTR
Request a Quote Datasheet
Description
Win Source Part Number: 1197039-MP5048GU-Z Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 15 A Internal Switch(s): No Number of Channels: 1 Current - Output (Max): 15A Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Voltage - Supply: 24V ~ 60V Package / Case: 30-PowerVFQFN Supplier Device Package: 30-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP5048GU-ZDKR,1 589-MP5048GU-ZCT,158 9-MP5048GU-ZTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1197039-MP5048GU-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
1197039-MP5048GU-Z
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1197039-MP5048GU-Z
Win Source Part Number: 1197039-MP5048GU-Z Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 15 A Internal Switch(s): No Number of Channels: 1 Current - Output (Max): 15A Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Voltage - Supply: 24V ~ 60V Package / Case: 30-PowerVFQFN Supplier Device Package: 30-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP5048GU-ZDKR,1 589-MP5048GU-ZCT,158 9-MP5048GU-ZTR

Win Source Part Number: 1197039-MP5048GU-Z
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: Auto Retry
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Supply: 15 A
Internal Switch(s): No
Number of Channels: 1
Current - Output (Max): 15A
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply: 24V ~ 60V
Package / Case: 30-PowerVFQFN
Supplier Device Package: 30-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP5048GU-ZDKR,1589-MP5048GU-ZCT,1589-MP5048GU-ZTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1197039-MP5048GU-Z
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details