Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5032GJ-Z MP5032GJ-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885638-MP5032GJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: MP5032 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1967-6, MP5032GJ-Z-ND, 1589-1967-1, 1589-1967-2
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885638-MP5032GJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: MP5032 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1967-6, MP5032GJ-Z-ND, 1589-1967-1, 1589-1967-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5032GJ-Z
MP5032GJ-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5032GJ-Z MP5032GJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885638-MP5032GJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: MP5032 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1967-6, MP5032GJ-Z-ND, 1589-1967-1, 1589-1967-2

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885638-MP5032GJ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-8 Thin, TSOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP5032
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1967-6, MP5032GJ-Z-ND, 1589-1967-1, 1589-1967-2

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP5032GJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5032GJ-Z
PMIC - Power Distribution Switches, Load Drivers MP5032GJ-Z
IC PWR SWTCH P-CHAN 1:1 TSOT23-8

IC PWR SWTCH P-CHAN 1:1 TSOT23-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5032GJ-Z MP5032GJ-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5032GJ-Z PMIC - Power Distribution Switches, Load Drivers
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-443/000-002 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details