Monolithic Power Systems, Inc. Power Distribution Switches, Load Drivers MP5030CGQH-Z

Description
Power Switch/Driver 1:1 P-Channel 3A 10-QFN (1.5x2)
Description
Power Switch/Driver 1:1 P-Channel 3A 10-QFN (1.5x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The MP5030CGQH-Z is a USB current-limit switch and charging port controller that integrates a charging port identification circuit. It supports a continuous output current of up to 3A and operates over a wide input voltage range of up to 14V. The device is capable of handling various charging modes, including Dedicated Charging Port (DCP), Charging Downstream Port (CDP), and Quick Charge (QC) 2.0/3.0, without requiring external user interaction. The MP5030CGQH-Z features programmable current limiting, linear line drop compensation for 5V outputs, and includes full protection mechanisms such as hiccup current limiting, input over-voltage protection, and thermal shutdown. It is designed to work with a minimal number of external components, making it suitable for applications in USB charging systems. The product is housed in a compact QFN-10 package measuring 1.5mm x 2mm, which is advantageous for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MP5030CGQH-Z is a USB current-limit switch and charging port controller that integrates a charging port identification circuit. It supports a continuous output current of up to 3A and operates over a wide input voltage range of up to 14V. The device is capable of handling various charging modes, including Dedicated Charging Port (DCP), Charging Downstream Port (CDP), and Quick Charge (QC) 2.0/3.0, without requiring external user interaction. The MP5030CGQH-Z features programmable current limiting, linear line drop compensation for 5V outputs, and includes full protection mechanisms such as hiccup current limiting, input over-voltage protection, and thermal shutdown. It is designed to work with a minimal number of external components, making it suitable for applications in USB charging systems. The product is housed in a compact QFN-10 package measuring 1.5mm x 2mm, which is advantageous for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - MP5030CGQH-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MP5030CGQH-Z
Power Distribution Switches, Load Drivers MP5030CGQH-Z
Power Switch/Driver 1:1 P-Channel 3A 10-QFN (1.5x2)

Power Switch/Driver 1:1 P-Channel 3A 10-QFN (1.5x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - MP5030CGQH-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
MP5030CGQH-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers MP5030CGQH-Z
IC PWR SWITCH P-CHANNEL 1:1

IC PWR SWITCH P-CHANNEL 1:1

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number MP5030CGQH-Z MP5030CGQH-Z
Product Name Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8502KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.1200 amps
View Details
Gate Drivers - 448-2EDL8034G4BXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details