Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Hot Swap Controllers MP5025AGQV-P

Description
Win Source Part Number: 1208505-MP5025AGQV-P Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Fault Timeout, OVP, UVLO Package: Tape & Reel Applications: Networking Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 1.3 mA Internal Switch(s): No Number of Channels: 1 Current - Output (Max): 12A Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Voltage - Supply: 8V ~ 16V Package / Case: 22-PowerVFQFN Supplier Device Package: 22-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP5025AGQV-PCT, 1589-MP5025AGQV-PTR, 1589-MP5025AGQV-PDKR
Request a Quote
Description
Win Source Part Number: 1208505-MP5025AGQV-P Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Fault Timeout, OVP, UVLO Package: Tape & Reel Applications: Networking Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 1.3 mA Internal Switch(s): No Number of Channels: 1 Current - Output (Max): 12A Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Voltage - Supply: 8V ~ 16V Package / Case: 22-PowerVFQFN Supplier Device Package: 22-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP5025AGQV-PCT, 1589-MP5025AGQV-PTR, 1589-MP5025AGQV-PDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1208505-MP5025AGQV-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
1208505-MP5025AGQV-P
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1208505-MP5025AGQV-P
Win Source Part Number: 1208505-MP5025AGQV-P Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Fault Timeout, OVP, UVLO Package: Tape & Reel Applications: Networking Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 1.3 mA Internal Switch(s): No Number of Channels: 1 Current - Output (Max): 12A Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Voltage - Supply: 8V ~ 16V Package / Case: 22-PowerVFQFN Supplier Device Package: 22-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP5025AGQV-PCT, 1589-MP5025AGQV-PTR, 1589-MP5025AGQV-PDKR

Win Source Part Number: 1208505-MP5025AGQV-P
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: Fault Timeout, OVP, UVLO
Package: Tape & Reel
Applications: Networking
Standard Package: 500
Mounting: SMD (SMT)
Current - Supply: 1.3 mA
Internal Switch(s): No
Number of Channels: 1
Current - Output (Max): 12A
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply: 8V ~ 16V
Package / Case: 22-PowerVFQFN
Supplier Device Package: 22-QFN (3x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP5025AGQV-PCT,1589-MP5025AGQV-PTR,1589-MP5025AGQV-PDKR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1208505-MP5025AGQV-P
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1220667 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details