Monolithic Power Systems, Inc. PMIC - PMIC - Hot Swap Controllers - MP5022AGQV-Z MP5022AGQV-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 041768-MP5022AGQV-Z Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: OVP, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 15A Programmable Features: Current Limit Categories: Integrated Circuits Status: Active Case / Package: 22-QFN (3x5) Supply Voltage - Operating: 8 V to 16 V Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 041768-MP5022AGQV-Z Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: OVP, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 15A Programmable Features: Current Limit Categories: Integrated Circuits Status: Active Case / Package: 22-QFN (3x5) Supply Voltage - Operating: 8 V to 16 V Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MP5022AGQV-Z - 041768-MP5022AGQV-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MP5022AGQV-Z
041768-MP5022AGQV-Z
PMIC - PMIC - Hot Swap Controllers - MP5022AGQV-Z 041768-MP5022AGQV-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 041768-MP5022AGQV-Z Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: OVP, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 15A Programmable Features: Current Limit Categories: Integrated Circuits Status: Active Case / Package: 22-QFN (3x5) Supply Voltage - Operating: 8 V to 16 V Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 041768-MP5022AGQV-Z
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Features: OVP, Thermal Limit, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 15A
Programmable Features: Current Limit
Categories: Integrated Circuits
Status: Active
Case / Package: 22-QFN (3x5)
Supply Voltage - Operating: 8 V to 16 V
Operating Supply Current: 500μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 041768-MP5022AGQV-Z
Product Name PMIC - PMIC - Hot Swap Controllers - MP5022AGQV-Z
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1906547P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details