Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Hot Swap Controllers MP5022AGQV-P

Description
Win Source Part Number: 1019000-MP5022AGQV-P Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller, Monitor Features: OVP, Thermal Limit, UVLO Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 500 µA Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 15A Programmable Features: Current Limit Voltage - Supply: 8V ~ 16V Package / Case: 22-PowerVFQFN Supplier Device Package: 22-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1193-6,1589-119 3-1,1589-1193-2 Base Product Number: MP5022
Request a Quote Datasheet
Description
Win Source Part Number: 1019000-MP5022AGQV-P Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller, Monitor Features: OVP, Thermal Limit, UVLO Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 500 µA Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 15A Programmable Features: Current Limit Voltage - Supply: 8V ~ 16V Package / Case: 22-PowerVFQFN Supplier Device Package: 22-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1193-6,1589-119 3-1,1589-1193-2 Base Product Number: MP5022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1019000-MP5022AGQV-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
1019000-MP5022AGQV-P
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1019000-MP5022AGQV-P
Win Source Part Number: 1019000-MP5022AGQV-P Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller, Monitor Features: OVP, Thermal Limit, UVLO Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 500 µA Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 15A Programmable Features: Current Limit Voltage - Supply: 8V ~ 16V Package / Case: 22-PowerVFQFN Supplier Device Package: 22-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1193-6,1589-119 3-1,1589-1193-2 Base Product Number: MP5022

Win Source Part Number: 1019000-MP5022AGQV-P
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller, Monitor
Features: OVP, Thermal Limit, UVLO
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Current - Supply: 500 µA
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 15A
Programmable Features: Current Limit
Voltage - Supply: 8V ~ 16V
Package / Case: 22-PowerVFQFN
Supplier Device Package: 22-QFN (3x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1193-6,1589-1193-1,1589-1193-2
Base Product Number: MP5022

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1019000-MP5022AGQV-P
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage References - 7515219 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details