Monolithic Power Systems, Inc. PMIC - PMIC - Hot Swap Controllers - MP5021GQV-Z MP5021GQV-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 732848-MP5021GQV-Z Packaging: Tape and Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: OVP, Thermal Limit, UVLO Applications: General Purpose Supply Current: 170μA Internal Switch(s): Yes Programmable Features: Current Limit Categories: Integrated Circuits Supplier Device Package: 22-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 22-PowerVFQFN Current - Output (Maximum): 15A Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 16V
Request a Quote
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 732848-MP5021GQV-Z Packaging: Tape and Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: OVP, Thermal Limit, UVLO Applications: General Purpose Supply Current: 170μA Internal Switch(s): Yes Programmable Features: Current Limit Categories: Integrated Circuits Supplier Device Package: 22-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 22-PowerVFQFN Current - Output (Maximum): 15A Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 16V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MP5021GQV-Z - 732848-MP5021GQV-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MP5021GQV-Z
732848-MP5021GQV-Z
PMIC - PMIC - Hot Swap Controllers - MP5021GQV-Z 732848-MP5021GQV-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 732848-MP5021GQV-Z Packaging: Tape and Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: OVP, Thermal Limit, UVLO Applications: General Purpose Supply Current: 170μA Internal Switch(s): Yes Programmable Features: Current Limit Categories: Integrated Circuits Supplier Device Package: 22-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 22-PowerVFQFN Current - Output (Maximum): 15A Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 16V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 732848-MP5021GQV-Z
Packaging: Tape and Reel
Type: Hot Swap Controller, Monitor
Mounting Style: SMD
Features: OVP, Thermal Limit, UVLO
Applications: General Purpose
Supply Current: 170μA
Internal Switch(s): Yes
Programmable Features: Current Limit
Categories: Integrated Circuits
Supplier Device Package: 22-QFN (3x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 22-PowerVFQFN
Current - Output (Maximum): 15A
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 16V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 732848-MP5021GQV-Z
Product Name PMIC - PMIC - Hot Swap Controllers - MP5021GQV-Z
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897877 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24162YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
View Details
2 suppliers