Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5017GD-Z MP5017GD-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927775-MP5017GD-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 12-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Not For New Designs Family Name: MP5017 Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927775-MP5017GD-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 12-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Not For New Designs Family Name: MP5017 Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5017GD-Z
MP5017GD-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5017GD-Z MP5017GD-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927775-MP5017GD-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 12-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Not For New Designs Family Name: MP5017 Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927775-MP5017GD-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 12-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Not For New Designs
Family Name: MP5017
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP5017GD-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5017GD-Z
PMIC - Power Distribution Switches, Load Drivers MP5017GD-Z
IC PWR SWITCH N-CHAN 1:1 12QFN

IC PWR SWITCH N-CHAN 1:1 12QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5017GD-Z MP5017GD-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5017GD-Z PMIC - Power Distribution Switches, Load Drivers
Current 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details