Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5016GQH-Z MP5016GQH-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885637-MP5016GQH-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-PowerVFQFN Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.7V ~ 15V Family Name: MP5016 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (1.5x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MP5016GQH-Z-ND, 1589-1690-6, 1589-1690-2, 1589-1690-1
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885637-MP5016GQH-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-PowerVFQFN Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.7V ~ 15V Family Name: MP5016 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (1.5x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MP5016GQH-Z-ND, 1589-1690-6, 1589-1690-2, 1589-1690-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5016GQH-Z - MP5016GQH-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5016GQH-Z
MP5016GQH-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5016GQH-Z MP5016GQH-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885637-MP5016GQH-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-PowerVFQFN Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.7V ~ 15V Family Name: MP5016 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (1.5x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MP5016GQH-Z-ND, 1589-1690-6, 1589-1690-2, 1589-1690-1

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885637-MP5016GQH-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.7V ~ 15V
Family Name: MP5016
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (1.5x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MP5016GQH-Z-ND, 1589-1690-6, 1589-1690-2, 1589-1690-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP5016GQH-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5016GQH-Z
PMIC - Power Distribution Switches, Load Drivers MP5016GQH-Z
IC PWR LMT SWITCH N-CH 1:1 10QFN

IC PWR LMT SWITCH N-CH 1:1 10QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5016GQH-Z MP5016GQH-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5016GQH-Z PMIC - Power Distribution Switches, Load Drivers
Current 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details