Monolithic Power Systems, Inc. Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) MP5014AGJ-P

Description
POWER LOAD SW, HIGH SIDE, -40TO125DEG C; Power Load Switch Type:High Side; Input Voltage:13.8V; Current Limit:5A; On State Resistance:0.036ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, HIGH SIDE, -40TO125DEG C; Power Load Switch Type:High Side; Input Voltage:13.8V; Current Limit:5A; On State Resistance:0.036ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) - 54AH3466 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
54AH3466
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) 54AH3466
POWER LOAD SW, HIGH SIDE, -40TO125DEG C; Power Load Switch Type:High Side; Input Voltage:13.8V; Current Limit:5A; On State Resistance:0.036ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40TO125DEG C; Power Load Switch Type:High Side; Input Voltage:13.8V; Current Limit:5A; On State Resistance:0.036ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP5014AGJ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5014AGJ-P
PMIC - Power Distribution Switches, Load Drivers MP5014AGJ-P
IC PWR SWTCH N-CHAN 1:1 TSOT23-8

IC PWR SWTCH N-CHAN 1:1 TSOT23-8

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 54AH3466 MP5014AGJ-P
Product Name Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) PMIC - Power Distribution Switches, Load Drivers
Voltage 13.8V
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-145 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details