Monolithic Power Systems, Inc. Power Distribution Switches, Load Drivers MP5013AGJ-P

Description
Power Switch/Driver 1:1 N-Channel 5A TSOT-23-8
Description
Power Switch/Driver 1:1 N-Channel 5A TSOT-23-8
Datasheet
Datasheet Summary
Powered by GS/AI

The MP5013AGJ-P is a programmable current-limit switch designed for power distribution applications. It operates within a voltage range of 3 V to 5.5 V and can handle output currents up to 5 A. The device features a typical output over-voltage clamp of 5.7 V and an absolute maximum voltage rating of 22 V. It includes an integrated 36 m,Ѷ power FET, ensuring low on-resistance and efficient operation. Key protective features include input under-voltage lockout, thermal shutdown protection, and adjustable current limit, which can be set using an external resistor. The device also offers adjustable output voltage slew rate control to minimize inrush current during startup. The MP5013AGJ-P is packaged in a compact TSOT23-8 format, making it suitable for space-constrained applications such as storage devices, hot-swap systems, set-top boxes, USB ports, and gaming devices.

Datasheet Summary
Powered by GS/AI

The MP5013AGJ-P is a programmable current-limit switch designed for power distribution applications. It operates within a voltage range of 3 V to 5.5 V and can handle output currents up to 5 A. The device features a typical output over-voltage clamp of 5.7 V and an absolute maximum voltage rating of 22 V. It includes an integrated 36 m,Ѷ power FET, ensuring low on-resistance and efficient operation. Key protective features include input under-voltage lockout, thermal shutdown protection, and adjustable current limit, which can be set using an external resistor. The device also offers adjustable output voltage slew rate control to minimize inrush current during startup. The MP5013AGJ-P is packaged in a compact TSOT23-8 format, making it suitable for space-constrained applications such as storage devices, hot-swap systems, set-top boxes, USB ports, and gaming devices.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - MP5013AGJ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MP5013AGJ-P
Power Distribution Switches, Load Drivers MP5013AGJ-P
Power Switch/Driver 1:1 N-Channel 5A TSOT-23-8

Power Switch/Driver 1:1 N-Channel 5A TSOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - MP5013AGJ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
MP5013AGJ-P
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers MP5013AGJ-P
IC PWR SWTCH N-CHAN 1:1 TSOT23-8

IC PWR SWTCH N-CHAN 1:1 TSOT23-8

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number MP5013AGJ-P MP5013AGJ-P
Product Name Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KB-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53358BD14294-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details