Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5010SDQ-LF-Z MP5010SDQ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 801513-MP5010SDQ-LF- Z Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4V ~ 18V Rds On (Typ): 40mOhm Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Current - Output (Maximum): 5A Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 801513-MP5010SDQ-LF- Z Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4V ~ 18V Rds On (Typ): 40mOhm Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Current - Output (Maximum): 5A Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5010SDQ-LF-Z
MP5010SDQ-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5010SDQ-LF-Z MP5010SDQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 801513-MP5010SDQ-LF- Z Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4V ~ 18V Rds On (Typ): 40mOhm Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Current - Output (Maximum): 5A Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 801513-MP5010SDQ-LF-Z
Packaging: Reel
Mounting Style: Surface Mount
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4V ~ 18V
Rds On (Typ): 40mOhm
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Current - Output (Maximum): 5A
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MP5010SDQ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5010SDQ-LF-Z
PMIC - Power Distribution Switches, Load Drivers MP5010SDQ-LF-Z
IC PWR SWITCH N-CHAN 1:1 10QFN

IC PWR SWITCH N-CHAN 1:1 10QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5010SDQ-LF-Z MP5010SDQ-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5010SDQ-LF-Z PMIC - Power Distribution Switches, Load Drivers
Voltage 4V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details