Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5010BDQ-LF-P MP5010BDQ-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927774-MP5010BDQ-LF- P Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: MP5010 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1189-1, 1589-1189-2, 1589-1189-6
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927774-MP5010BDQ-LF- P Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: MP5010 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1189-1, 1589-1189-2, 1589-1189-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5010BDQ-LF-P
MP5010BDQ-LF-P
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5010BDQ-LF-P MP5010BDQ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927774-MP5010BDQ-LF- P Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: MP5010 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1189-1, 1589-1189-2, 1589-1189-6

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927774-MP5010BDQ-LF-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MP5010
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1189-1, 1589-1189-2, 1589-1189-6

Buy Now Datasheet
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) - 54AH3464 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
54AH3464
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) 54AH3464
POWER LOAD SW, HIGH SIDE, -40TO125DEG C; Power Load Switch Type:High Side; Input Voltage:18V; Current Limit:5A; On State Resistance:0.04ohm; Distribution Switch Case Style:QFN-EP; No. of Pins:10Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40TO125DEG C; Power Load Switch Type:High Side; Input Voltage:18V; Current Limit:5A; On State Resistance:0.04ohm; Distribution Switch Case Style:QFN-EP; No. of Pins:10Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP5010BDQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5010BDQ-LF-P
PMIC - Power Distribution Switches, Load Drivers MP5010BDQ-LF-P
IC PWR SWITCH N-CHAN 1:1 10QFN

IC PWR SWITCH N-CHAN 1:1 10QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5010BDQ-LF-P 54AH3464 MP5010BDQ-LF-P
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5010BDQ-LF-P Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) PMIC - Power Distribution Switches, Load Drivers
Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Potential distribution module - 787-3861/000-2000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details