Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5007DQ-LF-P MP5007DQ-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927772-MP5007DQ-LF-P Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Not For New Designs Family Name: MP5007 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927772-MP5007DQ-LF-P Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Not For New Designs Family Name: MP5007 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5007DQ-LF-P
MP5007DQ-LF-P
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5007DQ-LF-P MP5007DQ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927772-MP5007DQ-LF-P Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Not For New Designs Family Name: MP5007 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927772-MP5007DQ-LF-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Not For New Designs
Family Name: MP5007
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP5007DQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5007DQ-LF-P
PMIC - Power Distribution Switches, Load Drivers MP5007DQ-LF-P
IC PWR SWITCH N-CHAN 1:1 10QFN

IC PWR SWITCH N-CHAN 1:1 10QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5007DQ-LF-P MP5007DQ-LF-P
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5007DQ-LF-P PMIC - Power Distribution Switches, Load Drivers
Current 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-264/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details