Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789175-MP5002DQ-LF-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Slew Rate Controlled, Status Flag
Package: 10-VFDFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 4 V
Rds On (Typ): 44 mOhm
Family Name: MP5002DQ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-QFN (3x3)
Current - Output (Maximum): 3A
Introduction Date: November 04, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC PWR SWITCH N-CHAN 1:1 10QFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MP5002DQ-LF-Z | MP5002DQ-LF-Z |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5002DQ-LF-Z | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.5 V ~ 4 V |