Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MP5000ADQ-LF-P

Description
Win Source Part Number: 1079983-MP5000ADQ-LF -P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 10V ~ 18V Rds On (Typ): 40mOhm Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): LM3017LE/NOPB; MIC95410YFL-TR; USB3740B-AI9-TR; ATTINY13A-MMUR; TS3USB30ERSWR; TS3USB221ARSER; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1188-1,1589-118 8-2,1589-1188-6 Base Product Number: MP5000
Request a Quote Datasheet
Description
Win Source Part Number: 1079983-MP5000ADQ-LF -P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 10V ~ 18V Rds On (Typ): 40mOhm Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): LM3017LE/NOPB; MIC95410YFL-TR; USB3740B-AI9-TR; ATTINY13A-MMUR; TS3USB30ERSWR; TS3USB221ARSER; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1188-1,1589-118 8-2,1589-1188-6 Base Product Number: MP5000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1079983-MP5000ADQ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1079983-MP5000ADQ-LF-P
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1079983-MP5000ADQ-LF-P
Win Source Part Number: 1079983-MP5000ADQ-LF -P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 10V ~ 18V Rds On (Typ): 40mOhm Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): LM3017LE/NOPB; MIC95410YFL-TR; USB3740B-AI9-TR; ATTINY13A-MMUR; TS3USB30ERSWR; TS3USB221ARSER; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1188-1,1589-118 8-2,1589-1188-6 Base Product Number: MP5000

Win Source Part Number: 1079983-MP5000ADQ-LF-P
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled, Status Flag
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 5A
Output Configuration: High Side
Voltage - Load: 10V ~ 18V
Rds On (Typ): 40mOhm
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): LM3017LE/NOPB; MIC95410YFL-TR; USB3740B-AI9-TR; ATTINY13A-MMUR; TS3USB30ERSWR; TS3USB221ARSER;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1188-1,1589-1188-2,1589-1188-6
Base Product Number: MP5000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1079983-MP5000ADQ-LF-P
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897795 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details