IC SW SPST-NOX64 20OHM 144BGA
IC SW SPST-NOX64 20OHM 144BGA
64 Circuit IC Switch 1:1 20Ohm 144-BGA (10x10)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1589-MP4864AGBDTR-ND | MP4864AGBD |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |
| Normal Condition | Normally Open (NO) | Normally Open (NO) |
| Supply Voltage (VS) | 10 to 14 volts | |
| Ron | 20 ohms | 20 ohms |
| tON | 2000 ns |