IC SWITCH SPST-NOX32 19OHM 80BGA
32 Circuit IC Switch 1:1 19Ohm 80-BGA (7x7)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1589-MP4833AGBN-T-ND | MP4833AGBN-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |
| Normal Condition | Normally Open (NO) | Normally Open (NO) |
| Supply Voltage (VS) | 9 to 10 volts | |
| Ron | 19 ohms | 19 ohms |
| tON | 2000 ns |