Monolithic Power Systems, Inc. LED Drivers MP4700GS-Z

Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1686-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1686-2-ND
LED Drivers 1589-1686-2-ND
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SOIC

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP4700GS-Z - 755123-MP4700GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4700GS-Z
755123-MP4700GS-Z
PMIC - PMIC - LED Drivers - MP4700GS-Z 755123-MP4700GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 755123-MP4700GS-Z Packaging: Reel Type: DC DC Controller Mounting Style: SMD Applications: Automotive, Backlight, Lighting Frequency: 160kHz Internal Switch(s): No Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 8V Voltage - Supply (Maximum): 18V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 755123-MP4700GS-Z
Packaging: Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Automotive, Backlight, Lighting
Frequency: 160kHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 8V
Voltage - Supply (Maximum): 18V

Buy Now
PMIC - LED Drivers - MP4700GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4700GS-Z
PMIC - LED Drivers MP4700GS-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4700GS-Z
LED Lighting Drivers MP4700GS-Z
LED Lighting Drivers BCM, Low Side Buck White LED Drvr

LED Lighting Drivers BCM, Low Side Buck White LED Drvr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4700GS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4700GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4700GS-Z
IC LED DRIVER CTRLR PWM 8SOIC

IC LED DRIVER CTRLR PWM 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1686-2-ND 755123-MP4700GS-Z MP4700GS-Z MP4700GS-Z MP4700GS-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP4700GS-Z PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 200 watts
Features RoHS Compliant
View Details
Four Channel Linear LED Driver - A6263KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - PMIC - LED Drivers - A6213KLJTR-1-T - 859027-A6213KLJTR-1-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC-EP
View Details