LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SOIC-EP
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208693-MP4689DN-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 95V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): LM3406HVMH/NOPB; ZXLD1366ET5TA; ZXLD1356ET5TA;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
LED Lighting Drivers 100V 1A High Power LED Driver
IC LED DRIVER RGLTR PWM 1A 8SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-1685-2-ND | 208693-MP4689DN-LF-Z | MP4689DN-LF-Z | MP4689DN-LF-Z | MP4689DN-LF-Z |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP4689DN-LF-Z | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 95 volts | 4.5 volts | 4.5 to 95 volts | ||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps |