Monolithic Power Systems, Inc. LED Drivers MP4689AGN-P

Description
IC LED DRIVER REGULATOR 8SOIC
Request a Quote Datasheet
Description
IC LED DRIVER REGULATOR 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MP4689AGN-PTR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER REGULATOR 8SOIC

IC LED DRIVER REGULATOR 8SOIC

Buy Now Datasheet
Led Driver, Buck, 1Mhz, Hsoic-8; Device Topology Monolithic Power Systems (Mps) - 53AH7306 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, 1Mhz, Hsoic-8; Device Topology Monolithic Power Systems (Mps)
53AH7306
Led Driver, Buck, 1Mhz, Hsoic-8; Device Topology Monolithic Power Systems (Mps) 53AH7306
LED DRIVER, BUCK, 1MHZ, HSOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:100V; Output Voltage Max:-; Output Current Max:1A; Switching Frequency:1MHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes

LED DRIVER, BUCK, 1MHZ, HSOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:100V; Output Voltage Max:-; Output Current Max:1A; Switching Frequency:1MHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4689AGN-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4689AGN-P
100V INPUT, 1A, HIGH-POWER LED D

100V INPUT, 1A, HIGH-POWER LED D

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4689AGN-P
LED Lighting Drivers MP4689AGN-P
LED Lighting Drivers 100V Input, 1A, High-Power LED Driver

LED Lighting Drivers 100V Input, 1A, High-Power LED Driver

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-MP4689AGN-PTR-ND 53AH7306 MP4689AGN-P MP4689AGN-P
Product Name LED Drivers Led Driver, Buck, 1Mhz, Hsoic-8; Device Topology Monolithic Power Systems (Mps) Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 9228193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1 watts
View Details
750MA LED Driver IC - 137-AAT1271AIWO-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 2 #
Package Type Tape & Reel (TR)
View Details
3 suppliers
PMIC - LED Drivers - EL7630IWTZ-T7 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 350 milliamps
View Details