IC LED DRVR RGLTR PWM 1A 8SOICE
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208692-MP4688DN-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOICE
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): LT3756EUD#PBF; MP4688DN; MP4688DN-Z;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MP4688DN-LF-Z | 208692-MP4688DN-LF-Z |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP4688DN-LF-Z |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOICE |