Monolithic Power Systems, Inc. LED Drivers MP4651ES-LF-Z

Description
LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge PWM Dimming 16-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge PWM Dimming 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4651ES-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4651ES-LF-Z-ND
LED Drivers MP4651ES-LF-Z-ND
LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge PWM Dimming 16-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge PWM Dimming 16-SOIC

Buy Now Datasheet
Board Mount LED Drivers - MP4651ES-LF-Z - 789173-MP4651ES-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MP4651ES-LF-Z
789173-MP4651ES-LF-Z
Board Mount LED Drivers - MP4651ES-LF-Z 789173-MP4651ES-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789173-MP4651ES-LF-Z Packaging: Reel package Type: AC DC Offline Switcher Operating Temperature Range: -20°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Applications: Backlight, Lighting Mounting: SMD Frequency: 50kHz Internal Switch(s): No Topology: Half-Bridge Number of Outputs: 1 Dimming: PWM Family Name: MP4651 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Voltage Supply MAX: 30V Voltage Supply MIN: 9V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789173-MP4651ES-LF-Z
Packaging: Reel package
Type: AC DC Offline Switcher
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Backlight, Lighting
Mounting: SMD
Frequency: 50kHz
Internal Switch(s): No
Topology: Half-Bridge
Number of Outputs: 1
Dimming: PWM
Family Name: MP4651
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 30V
Voltage Supply MIN: 9V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4651ES-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4651ES-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4651ES-LF-Z
IC LED DRIVER OFFL PWM 16SOIC

IC LED DRIVER OFFL PWM 16SOIC

Supplier's Site
PMIC - LED Drivers - MP4651ES-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4651ES-LF-Z
PMIC - LED Drivers MP4651ES-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP4651ES-LF-Z-ND 789173-MP4651ES-LF-Z MP4651ES-LF-Z MP4651ES-LF-Z
Product Name LED Drivers Board Mount LED Drivers - MP4651ES-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1223-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
LED Drivers - TLE42402MHTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 45 volts
Output Current 58 milliamps
View Details
3 suppliers
PMIC - LED Drivers - LM3410YMYE/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 2800 milliamps
View Details
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC - 815-CD74HC4511M96E4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details