Monolithic Power Systems, Inc. LED Drivers MP4603EF-LF

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A (Switch) 16-SOIC
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A (Switch) 16-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MP4603EF-LF is an integrated white LED driver designed for large LCD TV backlighting and high-power street LED lighting applications. It utilizes a novel power-leverage-control technology that allows it to drive LED strings with voltages up to 350V while maintaining high efficiency, with reported efficiencies of up to 99.5%. The device operates as a current-mode controlled buck-boost regulator, capable of delivering a regulated output voltage to drive up to 100 LEDs. Key features include a unique step-up/down operation, a dimming ratio exceeding 1:1000, and separate analog and PWM dimming capabilities. The MP4603EF-LF incorporates several protection mechanisms, including cycle-by-cycle over-current protection, thermal shutdown, and LED string open and short protection. It is packaged in a 16-pin SOIC format and is suitable for applications requiring high power density and efficiency. The recommended operating conditions include a supply voltage range of 5V to 80V, with a maximum junction temperature of 125°C.

Datasheet Summary
Powered by GS/AI

The MP4603EF-LF is an integrated white LED driver designed for large LCD TV backlighting and high-power street LED lighting applications. It utilizes a novel power-leverage-control technology that allows it to drive LED strings with voltages up to 350V while maintaining high efficiency, with reported efficiencies of up to 99.5%. The device operates as a current-mode controlled buck-boost regulator, capable of delivering a regulated output voltage to drive up to 100 LEDs. Key features include a unique step-up/down operation, a dimming ratio exceeding 1:1000, and separate analog and PWM dimming capabilities. The MP4603EF-LF incorporates several protection mechanisms, including cycle-by-cycle over-current protection, thermal shutdown, and LED string open and short protection. It is packaged in a 16-pin SOIC format and is suitable for applications requiring high power density and efficiency. The recommended operating conditions include a supply voltage range of 5V to 80V, with a maximum junction temperature of 125°C.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4603EF-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
MP4603EF-LF
LED Drivers MP4603EF-LF
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A (Switch) 16-SOIC

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A (Switch) 16-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MP4603EF-LF
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Output Current 2.5 amps
Switching Frequency 280 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2557SB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Bulk; Bulk; Other
View Details
2 suppliers
 - 74LVC2G126GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details
IC 3.3V PLL CLK-DRVR 24-TSSOP - 815-CDC2510APWRG4 - Utmel Electronic Limited
Specs
Driver Type PLL Clock Driver
Number of Outputs 10
Supply Voltage 3.3 volts
View Details