Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MP4603EF-LF-Z

Description
Win Source Part Number: 1167178-MP4603EF-LF- Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Backlight, Lighting Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 280kHz Current - Output / Channel: 2.5A (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 80V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1167178-MP4603EF-LF- Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Backlight, Lighting Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 280kHz Current - Output / Channel: 2.5A (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 80V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1167178-MP4603EF-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1167178-MP4603EF-LF-Z
Integrated Circuits (ICs) - PMIC - LED Drivers 1167178-MP4603EF-LF-Z
Win Source Part Number: 1167178-MP4603EF-LF- Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Backlight, Lighting Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 280kHz Current - Output / Channel: 2.5A (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 80V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.

Win Source Part Number: 1167178-MP4603EF-LF-Z
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight, Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 280kHz
Current - Output / Channel: 2.5A (Switch)
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 80V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4603EF-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4603EF-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4603EF-LF-Z
IC LED DRV RGLTR PWM 2.5A 16SOIC

IC LED DRV RGLTR PWM 2.5A 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4603EF-LF-Z
LED Lighting Drivers MP4603EF-LF-Z
LED Lighting Drivers Partial Power WLED Driver for TV

LED Lighting Drivers Partial Power WLED Driver for TV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1167178-MP4603EF-LF-Z MP4603EF-LF-Z MP4603EF-LF-Z
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
PMIC - PMIC - LED Drivers - A6210GEUTR-T - 134580-A6210GEUTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9 volts
Output Current 3000 milliamps
View Details
6 suppliers
PMIC - LED Drivers - LM3423Q0MH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details