Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP4601ES-LF-Z MP4601ES-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079074-MP4601ES-LF- Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 280kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 75V Operating Input Voltage(Min): 4.5V Channel Output Current: 2.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079074-MP4601ES-LF- Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 280kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 75V Operating Input Voltage(Min): 4.5V Channel Output Current: 2.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP4601ES-LF-Z - 1079074-MP4601ES-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4601ES-LF-Z
1079074-MP4601ES-LF-Z
PMIC - PMIC - LED Drivers - MP4601ES-LF-Z 1079074-MP4601ES-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079074-MP4601ES-LF- Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 280kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 75V Operating Input Voltage(Min): 4.5V Channel Output Current: 2.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079074-MP4601ES-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 280kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 2.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - MP4601ES-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4601ES-LF-Z-ND
LED Drivers MP4601ES-LF-Z-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A (Switch) 16-SOIC

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A (Switch) 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4601ES-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4601ES-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4601ES-LF-Z
IC LED DRV RGLTR PWM 2.5A 16SOIC

IC LED DRV RGLTR PWM 2.5A 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4601ES-LF-Z
LED Lighting Drivers MP4601ES-LF-Z
LED Lighting Drivers Partial Power WLED Driver for TV

LED Lighting Drivers Partial Power WLED Driver for TV

Buy Now Datasheet
PMIC - LED Drivers - MP4601ES-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4601ES-LF-Z
PMIC - LED Drivers MP4601ES-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1079074-MP4601ES-LF-Z MP4601ES-LF-Z-ND MP4601ES-LF-Z MP4601ES-LF-Z MP4601ES-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP4601ES-LF-Z LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 volts 4.5 to 75 volts 4.5 to 75 volts
Output Current 2500 milliamps 2500 milliamps 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 24 watts
Features Outdoor Rated; RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AAT2823AIBK-1-T1 - Acme Chip Technology Co., Limited
Specs
Input Voltage 2.5 to 5.5 volts
View Details
2 suppliers
PMIC - LED Drivers - LM3432MH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 40 milliamps
View Details