Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP4581GN-Z

Description
IC REG BUCK ADJ 800MA 8SOIC
Request a Quote Datasheet
Description
IC REG BUCK ADJ 800MA 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-MP4581GN-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP4581GN-ZTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP4581GN-ZTR-ND
IC REG BUCK ADJ 800MA 8SOIC

IC REG BUCK ADJ 800MA 8SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP4581GN-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP4581GN-Z
IC REG BUCK ADJ 800MA 8SOIC

IC REG BUCK ADJ 800MA 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP4581GN-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP4581GN-Z
Voltage Regulators - DC DC Switching Regulators MP4581GN-Z
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - MP4581GN-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP4581GN-Z
Voltage Regulators - DC DC Switching Regulators MP4581GN-Z
100V, 0.8A SYNCHRONOUSBUCK CONVE

100V, 0.8A SYNCHRONOUSBUCK CONVE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-MP4581GN-ZTR-ND MP4581GN-Z MP4581GN-Z MP4581GN-Z
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Synchronous Rectification
Output Voltage 1 to 30 volts 1 volts 1 to 30 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 65 kHz
Duty Cycle 75
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8680603VEA - Lingto Electronic Limited
Specs
Special Features Dead Time Control, Enable, Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 50
View Details