IC REG BUCK ADJ 800MA 8SOIC
IC REG BUCK ADJ 800MA 8SOIC
IC REG BUCK ADJ 800MA 8SOIC
100V 0.8A Synchronous Buck Converter
100V 0.8A Synchronous Buck Converter
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP4581GN-PDKR-ND | 337669 | MP4581GN-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; SOIC-8EP | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1 to 30 volts | 1 to 30 volts |