Monolithic Power Systems, Inc. Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators MP4576GQBE-Z

Description
Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: Automotive Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable Voltage - Output (Max): 54V Frequency - Switching: 400kHz ~ 2.2MHz
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: Automotive Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable Voltage - Output (Max): 54V Frequency - Switching: 400kHz ~ 2.2MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - MP4576GQBE-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
MP4576GQBE-Z
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators MP4576GQBE-Z
Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: Automotive Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable Voltage - Output (Max): 54V Frequency - Switching: 400kHz ~ 2.2MHz

Manufacturer: Monolithic Power Systems Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series: Automotive
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Function: Step-Down
Output Configuration: Positive
Topology: Buck
Output Type: Adjustable
Voltage - Output (Max): 54V
Frequency - Switching: 400kHz ~ 2.2MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP4576GQBE-Z - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP4576GQBE-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP4576GQBE-Z
IC REG BUCK ADJ 600MA 12QFN

IC REG BUCK ADJ 600MA 12QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Voltage Regulators Voltage Regulators
Product Number MP4576GQBE-Z MP4576GQBE-Z
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Output Voltage 54 volts 1 to 54 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details