Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN
High-Efficiency 600mA 60V Fully Integrat
High-Efficiency 600mA 60V Fully Integrat
HIGH-EFFICIENCY, 600MA, 60V, FUL
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP4576GQBE-PCT-ND | 337665 | MP4576GQBE-P | MP4576GQBE-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 12-VFQFN | Other; QFN-12 | Other; 12-VFQFN | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1 to 54 volts | 1 to 54 volts |