Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 5A 20TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP4575GF | MP4575GF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP |
| Life Cycle Stage | Active | Active |
| Output Voltage | 1 to 49.5 volts | 1 volts |