HIGH-EFFICIENCY, 1A, 60V, FULLY
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MP4571GQBE-PTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 12-VFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 1 to 54 volts |