Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4570GF MP4570GF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 142246-MP4570GF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 520kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 55V Nominal Output Voltage (Min/Fixed): 1V Maximum Output Voltage: 49.5V Minimum Input Voltage: 4.5V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 142246-MP4570GF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 520kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 55V Nominal Output Voltage (Min/Fixed): 1V Maximum Output Voltage: 49.5V Minimum Input Voltage: 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4570GF - 142246-MP4570GF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4570GF
142246-MP4570GF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4570GF 142246-MP4570GF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 142246-MP4570GF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 520kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 55V Nominal Output Voltage (Min/Fixed): 1V Maximum Output Voltage: 49.5V Minimum Input Voltage: 4.5V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 142246-MP4570GF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 520kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-TSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 55V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 49.5V
Minimum Input Voltage: 4.5V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP4570GF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP4570GF
Voltage Regulators - DC DC Switching Regulators MP4570GF
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP4570GF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP4570GF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP4570GF
IC REG BUCK ADJ 3A 20TSSOP

IC REG BUCK ADJ 3A 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 142246-MP4570GF MP4570GF MP4570GF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4570GF Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad SSOP
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1882973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 70 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Specs
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AN-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details