Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP4570GF-Z

Description
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1681-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1681-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1681-2-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1681-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1681-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1681-1-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1681-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1681-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1681-6-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4570GF-Z - 807507-MP4570GF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4570GF-Z
807507-MP4570GF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4570GF-Z 807507-MP4570GF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 807507-MP4570GF-Z Packaging: Reel Mounting Style: SMD Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 520kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 55V Maximum Output Voltage: 49.5V Manufacturer Package: 20-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2A (4 Weeks)

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 807507-MP4570GF-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 520kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 55V
Maximum Output Voltage: 49.5V
Manufacturer Package: 20-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2A (4 Weeks)

Buy Now
Voltage Regulators - DC DC Switching Regulators - MP4570GF-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP4570GF-Z
Voltage Regulators - DC DC Switching Regulators MP4570GF-Z
IC REG BUCK ADJ 3A 20TSSOP

IC REG BUCK ADJ 3A 20TSSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP4570GF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP4570GF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP4570GF-Z
IC REG BUCK ADJ 3A 20TSSOP

IC REG BUCK ADJ 3A 20TSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP4570GF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP4570GF-Z
Voltage Regulators - DC DC Switching Regulators MP4570GF-Z
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP4570GF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP4570GF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP4570GF-Z
IC REG BUCK ADJ 3A 20TSSOP

IC REG BUCK ADJ 3A 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1681-2-ND 807507-MP4570GF-Z MP4570GF-Z MP4570GF-Z MP4570GF-Z MP4570GF-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4570GF-Z Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" SSOP; Other; 20-TSSOP Exposed Pad Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad SSOP
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1 to 49.5 volts 49.5 volts 1 volts 1 to 49.5 volts 1 volts
Unlock Full Specs
to access all available technical data