Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP4570GF-P

Description
IC REG BUCK ADJ 3A 20TSSOPF
Datasheet
Description
IC REG BUCK ADJ 3A 20TSSOPF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP4570GF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP4570GF-P
IC REG BUCK ADJ 3A 20TSSOPF

IC REG BUCK ADJ 3A 20TSSOPF

Supplier's Site
Dc/dc Conv, Sync Buck, 520Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 92AH1804 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 520Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
92AH1804
Dc/dc Conv, Sync Buck, 520Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 92AH1804
DC/DC CONV, SYNC BUCK, 520KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP-EP; No. of Pins:20Pins; Output Current:3A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 520KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP-EP; No. of Pins:20Pins; Output Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP4570GF-P 92AH1804
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Dc/dc Conv, Sync Buck, 520Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 55 volts 4.5 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details