Monolithic Power Systems, Inc. Dc/dc Conv, Synchronous Buck, 125Deg C; Topology Monolithic Power Systems (Mps) MP4569GN-Z

Description
DC/DC CONV, SYNCHRONOUS BUCK, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:300mA RoHS Compliant: Yes
Description
DC/DC CONV, SYNCHRONOUS BUCK, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:300mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MP4569 is a synchronous step-down switching regulator designed for high efficiency in various applications, including automotive and industrial power systems. It operates within a wide input voltage range of 4.5V to 75V and can deliver an output current of up to 0.3A. The device features integrated high-side and low-side power MOSFETs, which contribute to its efficiency. A low quiescent current of 3.5OºA in shutdown mode makes it suitable for battery-powered applications. The regulator includes programmable soft-start functionality and thermal shutdown protection to ensure reliable operation. It is available in two package options: QFN-10 (3mm x 3mm) and SOIC-8 EP, both of which are RoHS compliant.

Datasheet Summary
Powered by GS/AI

The MP4569 is a synchronous step-down switching regulator designed for high efficiency in various applications, including automotive and industrial power systems. It operates within a wide input voltage range of 4.5V to 75V and can deliver an output current of up to 0.3A. The device features integrated high-side and low-side power MOSFETs, which contribute to its efficiency. A low quiescent current of 3.5OºA in shutdown mode makes it suitable for battery-powered applications. The regulator includes programmable soft-start functionality and thermal shutdown protection to ensure reliable operation. It is available in two package options: QFN-10 (3mm x 3mm) and SOIC-8 EP, both of which are RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Synchronous Buck, 125Deg C; Topology Monolithic Power Systems (Mps) - 73AJ8921 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Synchronous Buck, 125Deg C; Topology Monolithic Power Systems (Mps)
73AJ8921
Dc/dc Conv, Synchronous Buck, 125Deg C; Topology Monolithic Power Systems (Mps) 73AJ8921
DC/DC CONV, SYNCHRONOUS BUCK, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:300mA RoHS Compliant: Yes

DC/DC CONV, SYNCHRONOUS BUCK, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:300mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP4569GN-Z
Switching Voltage Regulators MP4569GN-Z
Switching Voltage Regulators 75V 0.3A Sync Step Down Converter

Switching Voltage Regulators 75V 0.3A Sync Step Down Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 73AJ8921 MP4569GN-Z
Product Name Dc/dc Conv, Synchronous Buck, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 4.5 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details