Buck Switching Regulator IC Positive Adjustable 1 Output 100mA 10-VFDFN Exposed Pad
Win Source Part Number: 1015432-MP4568GQ-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 100mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 45V
Synchronous Rectifier: Yes
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP4568
60V 100mA Synchronous StepDown Conv
60V 100mA Synchronous StepDown Conv
IC REG BUCK ADJ 100MA 10QFN
Buck Switching Regulator IC Positive Adjustable 1 Output 100mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 100MA 10QFN
| DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP4568GQ-P-ND | 1015432-MP4568GQ-P | 337647 | MP4568GQ-P | MP4568GQ-P | MP4568GQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification |