Monolithic Power Systems, Inc. Switching Voltage Regulators MP4568GQ-P

Description
Switching Voltage Regulators 60V, 100mA sync Buck with OVP
Datasheet
Description
Switching Voltage Regulators 60V, 100mA sync Buck with OVP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP4568GQ-P
Switching Voltage Regulators MP4568GQ-P
Switching Voltage Regulators 60V, 100mA sync Buck with OVP

Switching Voltage Regulators 60V, 100mA sync Buck with OVP

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3460 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3460
Dc/dc Conv, Sync Buck, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3460
DC/DC CONV, SYNC BUCK, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:100mA RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP4568GQ-P 54AH3460
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details