Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-TFDFN Exposed Pad
IC REG BUCK ADJ 600MA 8QFN
IC REG BUCK ADJ 600MA 10QFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-TFDFN Exposed Pad
IC REG BUCK ADJ 600MA 10QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1678-2-ND | MP4566DD-LF-Z | MP4566DD-LF-Z | MP4566DD-LF-Z | MP4566DD-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | ||
| Output Voltage | 1 to 28.8 volts | 1 volts | 1 volts | 1 to 28.8 volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |