Monolithic Power Systems, Inc. Dc/dc Conv, Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MP4566DD-LF-P

Description
DC/DC CONV, BUCK, 1MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:600mA; Output Voltage Min:1V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:600mA; Output Voltage Min:1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3459 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3459
Dc/dc Conv, Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3459
DC/DC CONV, BUCK, 1MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:600mA; Output Voltage Min:1V RoHS Compliant: Yes

DC/DC CONV, BUCK, 1MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:600mA; Output Voltage Min:1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3459
Product Name Dc/dc Conv, Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details