Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP4559DN-LF-P

Description
IC REG BUCK ADJ 1.5A 8SOIC
Datasheet
Description
IC REG BUCK ADJ 1.5A 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP4559DN-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP4559DN-LF-P
IC REG BUCK ADJ 1.5A 8SOIC

IC REG BUCK ADJ 1.5A 8SOIC

Supplier's Site
Dc/dc Conv, Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 92AH1800 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
92AH1800
Dc/dc Conv, Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 92AH1800
DC/DC CONV, BUCK, 2MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:800mV RoHS Compliant: Yes

DC/DC CONV, BUCK, 2MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:800mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP4559DN-LF-P 92AH1800
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Dc/dc Conv, Buck, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 3.8 to 55 volts 3.8 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details