The MP4470GL-Z is a high-efficiency synchronous step-down converter designed to deliver a continuous output current of 5A with an input voltage range of 4.5V to 36V. It features internal power MOSFETs with low on-resistance, specifically 40mΩ for the high-side and 20mΩ for the low-side, which contribute to its efficiency and thermal performance. The device supports an adjustable output voltage from 0.8V to 0.9 times the input voltage and operates at a programmable switching frequency between 200kHz and 1MHz. Protection features include short-circuit protection (SCP), over-current protection (OCP), over-voltage protection (OVP) with latching capability, under-voltage protection (UVP), and thermal shutdown, ensuring reliable operation under various conditions. The MP4470GL-Z is packaged in a compact 3mm x 4mm QFN-20 package, making it suitable for space-constrained applications. Typical applications include notebook systems, automotive systems, networking systems, and industrial supplies.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079067-MP4470GL-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Family Name: MP4470
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (3x4)
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 32.4V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT3680EDD#PBF; LM73605QRNPRQ1; LM73605QRNPTQ1; MAX17532ATB+T; LT3692AIFE#TRPBF; LT3692AHUH#PBF; MAX17530ATB+T;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 20QFN
IC REG BUCK ADJ 5A 20QFN
IC REG BUCK ADJUSTABLE 5A 20QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1671-6-ND | 1079067-MP4470GL-Z | MP4470GL-Z | MP4470GL-Z | MP4470GL-Z | MP4470GL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4470GL-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-QFN (3x4) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 32.4 volts | 0.8000 volts | 0.8000 to 32.4 volts | 0.8000 volts | 0.8000 volts |